The Multifunction Counter, part number 84K7496, features a robust design suitable for industrial applications, with a high protection rating of IP65, making it resistant to dust and water. It supports both 6-digit and 8-digit displays, with the 6-digit version offering a digit height of 14 mm and the 8-digit version a height of 10 mm. The counter can handle input frequencies up to 25 kHz and is compatible with various sensor types, including NPN, PNP, CMOS, and TTL. Programming is facilitated through three front-mounted buttons, allowing for easy configuration of counting modes such as addition, subtraction, and reset functions. The device operates within a temperature range of 0 to +50°C and can be powered by AC voltages of 115/230 VAC or DC voltages of 12 VDC. The counter is designed for easy installation with a panel cutout size of 92 mm x 45 mm and includes features for signal input and control.
COUNTER LED 6 CHAR 115/230V PNL
COUNTER METER, PANEL METER, PAX LITE, CUT-OUT 1/8 DIN, 6 DIGIT LED, RED DISPLAY, RANGE +/- 99999999, 115/230 VAC / 10-16 VDC, 50/60 HZ, 6 VA / 0.1 AMP. FREE 2 YEAR RADWELL WARRANTY
The PAX Lite Counter, Model PAXLC, is a versatile totalizing counter that can be adapted to a wide variety of counting, measuring and positioning readout applications. The unit features a programmable scale factor, front panel and remote reset, store, inhibit, and a count rate of 25 kHz, while offering an economical solution to any totalizing need. The PAXLC accepts digital inputs from a variety of sources including switch contacts, NPN-OC and TTL outputs, as well as most standard Red Lion sensors. The input can be scaled to display any desired unit of measure by simply using the programmable scale factor. The meter can accept bi-directional and unidirectional signals. The meter is programmed through the front panel buttons and the use of DIP switches. The Down Arrow Key will also function as a front panel display reset. Once the front panel programming is complete, the buttons can be disabled by a DIP switch setting. The meter has been specifically designed for harsh industrial environments. With a NEMA 4X/IP65 sealed bezel and extensive testing to meet CE requirements, the meter provides a tough yet reliable application solution.
Features:
MULTIFUNCTION COUNTER; No. of Digits / Alpha:6; Digit Height:14.2mm; Supply Voltage Min:10VDC; Supply Voltage Max:16VDC; Panel Cutout Height:44.96mm; Panel Cutout Width:91.95mm; Operating Temperature Min:0°C; Product Range:- RoHS Compliant: Yes
| DigiKey | Radwell International | Allied Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Digital Counters | Electromechanical Counters | Digital Counters | Digital Counters |
| Product Number | RLC101-ND | 214021 | 70030231 | 84K7496 |
| Product Name | Panel Meters - Counters, Hour Meters | Timer/Counter | Counter, Panel Mount, Digital, Red LED,6 Digit, 115/230VAC | Multifunction Counter; No. Of Digits / Alpha Red Lion Controls |
| Operating Temperature | 32 to 140 F (0 to 60 C) | 32 to ? F (0 to ? C) | ||
| Direction | Up Count; Down Count; Bi-directional Counter | |||
| Functions | Count Totalizer | |||
| Reset | Remote; Manual | |||
| Display Type | LED | LED |