COUNTER LED 4 CHAR 50-250V CHASS
MULTIFUNCTION COUNTER; No. of Digits / Alpha:4; Digit Height:57mm; Supply Voltage Min:21.6VDC; Supply Voltage Max:250VDC; Panel Cutout Height:-; Panel Cutout Width:-; Operating Temperature Min:0°C; Operating Temperature Max:50°C RoHS Compliant: Yes
LD PANNEL METER, COUNTER, ELEC, LED, 4 DIG 2.25, WIRE LEADS, TEMINAL TYPE CONNECTION, 2PORT, 0-65C TEMPERATURE RANGE, 250VAC. FREE 2 YEAR RADWELL WARRANTY
Large Display Timers and Counter/Rate Meters offer versatile functionality in easy-to-read 2.25" and 4" red LED digits. Now you can monitor factory processes up to 180 feet away. There are basic counting or timing models available, or fully programmable models with set point control and communications. The sealed front panel is rated NEMA 4/IP65 for wash down environments.
Features:
| RS Components, Ltd. | DigiKey | Newark, An Avnet Company | Radwell International | Allied Electronics, Inc. | |
|---|---|---|---|---|---|
| Product Category | Digital Counters | Digital Counters | Digital Counters | Electromechanical Counters | Digital Counters |
| Product Number | 6537592 | RLC200-ND | 84K7457 | 1289420 | 70030242 |
| Product Name | Counters | Panel Meters - Counters, Hour Meters | Multifunction Counter; No. Of Digits / Alpha Red Lion Controls | Timer/Counter | COUNTER, 4 DIGIT, 2 1/4 LED |
| Direction | Bi-directional | Up Count; Down Count; Bi-directional Counter | |||
| Functions | Time Meter / Indicator (Clocks) | Count Totalizer | |||
| Reset | Manual; Manual | Remote | |||
| Display Type | Led | LED | LED | ||
| Number of Digits | 4 | 4 |