onsemi Timer/Counter MM74HC4040M

Description
COUNTER LOGIC IC; LOGIC TYPE:BINARY COUNTER; LOGIC FAMILY:HC; LOGIC BASE NUMBER:744040; SUPPLY VOLTAGE MIN:2V; SUPPLY VOLTAGE MAX:6V; TERMINATION:SMD;. FREE 2 YEAR RADWELL WARRANTY
Description
COUNTER LOGIC IC; LOGIC TYPE:BINARY COUNTER; LOGIC FAMILY:HC; LOGIC BASE NUMBER:744040; SUPPLY VOLTAGE MIN:2V; SUPPLY VOLTAGE MAX:6V; TERMINATION:SMD;. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Timer/Counter - 16120814 - Radwell International
Willingboro, NJ, United States
Timer/Counter
16120814
Timer/Counter 16120814
COUNTER LOGIC IC; LOGIC TYPE:BINARY COUNTER; LOGIC FAMILY:HC; LOGIC BASE NUMBER:744040; SUPPLY VOLTAGE MIN:2V; SUPPLY VOLTAGE MAX:6V; TERMINATION:SMD;. FREE 2 YEAR RADWELL WARRANTY

COUNTER LOGIC IC; LOGIC TYPE:BINARY COUNTER; LOGIC FAMILY:HC; LOGIC BASE NUMBER:744040; SUPPLY VOLTAGE MIN:2V; SUPPLY VOLTAGE MAX:6V; TERMINATION:SMD;. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Electromechanical Counters
Product Number 16120814
Product Name Timer/Counter
Unlock Full Specs
to access all available technical data

Similar Products

Non-Reset Electromechanical Counter, KE610 Series - KE610DC4.5 - Fargo Controls, Inc.
Specs
Operating Temperature 23 to 104 F (-5 to 40 C)
Number of Functions Single
Functions Count Totalizer
View Details
High Speed Electro-Mechanical Counter -  - Specialty Product Technologies
Specialty Product Technologies
Specs
Display Type Wheels/Dial
Number of Digits 5
Power Supply AC; DC/Battery; 120 VAC, 60 Hz; 24 VDC
View Details
Totalizer - F 314 - Baumer Ltd.
Specs
Operating Temperature 32 to 113 F (0 to 45 C)
Number of Functions Single
Functions Pulse Counter
View Details