COUNTER LED 8 CHAR 115/230V PNL
MULTIFUNCTION COUNTER; No. of Digits / Alpha:8; Digit Height:10.1mm; Supply Voltage Min:10VDC; Supply Voltage Max:16VDC; Panel Cutout Height:44.96mm; Panel Cutout Width:91.95mm; Operating Temperature Min:0°C; Product Range:- RoHS Compliant: NA
COUNTER METER, PANEL METER, PAX LITE, CUT-OUT 1/8 DIN, 8 DIGIT LED, RED DISPLAY, RANGE +/- 99999999, 115/230 VAC / 10-16 VDC, 50/60 HZ, 6 VA / 0.1 AMP. FREE 2 YEAR RADWELL WARRANTY
| DigiKey | Newark, An Avnet Company | Radwell International | |
|---|---|---|---|
| Product Category | Digital Counters | Digital Counters | Electromechanical Counters |
| Product Number | RLC102-ND | 84K7497 | 214024 |
| Product Name | Panel Meters - Counters, Hour Meters | Multifunction Counter; No. Of Digits / Alpha Red Lion Controls | Timer/Counter |
| Operating Temperature | 32 to 140 F (0 to 60 C) | 32 to ? F (0 to ? C) | |
| Direction | Up Count; Down Count; Bi-directional Counter | ||
| Functions | Count Totalizer | ||
| Reset | Remote; Manual | ||
| Display Type | LED |