The Total Counter, 8 Digit, 4mm, 12V, Panel (part number 98F7125) is an electromechanical totalizer designed for applications requiring compact and reliable counting solutions. It features a push-button reset mechanism and can handle speeds of up to 600 counts per minute. The counter is available in configurations of 4 or 6 figures, with a digit height of 4mm, and operates within a voltage range of 12V DC. This product is suitable for various applications including control panels, test equipment, and business machines. It has an operating life exceeding 100 million counts and is designed to function in a temperature range from -26°C to +60°C. The counter is UL Recognized, CE Compliant, and ROHS certified, ensuring it meets relevant safety and environmental standards. The mounting options include panel, base, or bail, with specific cutout dimensions for installation.
TRUMETER ELECTROMECHANICAL COUNTER, 4MM 6-DIGIT ANALOG, 12 VDC INPUT, MANUAL RESET, RECTANGULAR 2-HOLE MOUNT, (2) 10IN 22 AWG PIGTAILS.. FREE 2 YEAR RADWELL WARRANTY
TOTAL COUNTER, 8 DIGIT, 4MM, 12V, PANEL; No. of Digits / Alpha:6; Digit Height:4mm; Supply Voltage Min:-; Supply Voltage Max:12VDC; Panel Cutout Height:25.7mm; Panel Cutout Width:50.8mm; Operating Temperature Min:-26°C RoHS Compliant: Yes
| Radwell International | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Electromechanical Counters | Digital Counters |
| Product Number | 52838083 | 98F7125 |
| Product Name | Timer/Counter | Total Counter, 8 Digit, 4Mm, 12V, Panel; No. Of Digits / Alpha Trumeter |
| Operating Temperature | -15 to ? F (-26 to ? C) |