Texas Instruments High-Performance Analog Timer/Counter SN74LS390D

Description
LOGIC, BIN COUNTR DUAL 4BIT, 16SOIC; LOGIC FAMILY / BASE NUMBER:74LS390; COUNTER TYPE:DECADE; CLOCK FREQUENCY:35MHZ; COUNT MAXIMUM:9; LOGIC CASE STYLE:SOIC; NO. OF PINS:16PINS; SUPPLY VOLTAGE MIN:4.75V; SUPPLY VOLTAGE MAX:5.25V; ;ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY
Description
LOGIC, BIN COUNTR DUAL 4BIT, 16SOIC; LOGIC FAMILY / BASE NUMBER:74LS390; COUNTER TYPE:DECADE; CLOCK FREQUENCY:35MHZ; COUNT MAXIMUM:9; LOGIC CASE STYLE:SOIC; NO. OF PINS:16PINS; SUPPLY VOLTAGE MIN:4.75V; SUPPLY VOLTAGE MAX:5.25V; ;ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Timer/Counter - 17063217 - Radwell International
Willingboro, NJ, United States
Timer/Counter
17063217
Timer/Counter 17063217
LOGIC, BIN COUNTR DUAL 4BIT, 16SOIC; LOGIC FAMILY / BASE NUMBER:74LS390; COUNTER TYPE:DECADE; CLOCK FREQUENCY:35MHZ; COUNT MAXIMUM:9; LOGIC CASE STYLE:SOIC; NO. OF PINS:16PINS; SUPPLY VOLTAGE MIN:4.75V; SUPPLY VOLTAGE MAX:5.25V; ;ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

LOGIC, BIN COUNTR DUAL 4BIT, 16SOIC; LOGIC FAMILY / BASE NUMBER:74LS390; COUNTER TYPE:DECADE; CLOCK FREQUENCY:35MHZ; COUNT MAXIMUM:9; LOGIC CASE STYLE:SOIC; NO. OF PINS:16PINS; SUPPLY VOLTAGE MIN:4.75V; SUPPLY VOLTAGE MAX:5.25V; ;ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Electromechanical Counters
Product Number 17063217
Product Name Timer/Counter
Unlock Full Specs
to access all available technical data

Similar Products

Non-Reset Electromechanical Counter, KE610 Series - KE610DC48 - Fargo Controls, Inc.
Specs
Operating Temperature 23 to 104 F (-5 to 40 C)
Number of Functions Single
Functions Count Totalizer
View Details
Timer/Counter - 611240 - Radwell International
Specialty Product Technologies
View Details