TACHOMETER LED 6 CHAR 85-250V
COUNTER/DUAL COUNTER/RATE METER/SLAVE DISPLAY, PANEL METER, PAX, CUT-OUT 1/8 DIN, 6 DIGIT LED, RED SUNLIGHT READABLE DISPLAY, RANGE +/- 99999999, 85-250 VAC, 50/60 HZ, 18 VA. SUGGESTED REPLACEMENT FOR PAXI0000. FREE 2 YEAR RADWELL WARRANTY
COUNTER, DIGITAL, 6DIGIT, 250VAC; No. of Digits / Alpha:6; Digit Height:14.2mm; Supply Voltage Min:85VAC; Supply Voltage Max:250VAC; Panel Cutout Height:45mm; Panel Cutout Width:92mm; Operating Temperature Min:0°C; Product Range:- RoHS Compliant: NA
| DigiKey | Radwell International | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Digital Counters | Electromechanical Counters | Digital Counters |
| Product Number | RLC385-ND | 34528934 | 43W4435 |
| Product Name | Panel Meters - Counters, Hour Meters | Timer/Counter | Counter, Digital, 6Digit, 250Vac; No. Of Digits / Alpha Red Lion Controls |
| Operating Temperature | 32 to 122 F (0 to 50 C) | 32 to ? F (0 to ? C) | |
| Direction | Up Count; Down Count; Bi-directional Counter | ||
| Functions | Count Totalizer; Ratemeters (Tachometers) | ||
| Reset | Remote; Manual | ||
| Display Type | LED |