Texas Instruments High-Performance Analog Timer/Counter SN74HC191D

Description
LOGIC, 4BIT UP/DN BIN CNTR, 16SOIC; LOGIC FAMILY / BASE NUMBER:74HC191; COUNTER TYPE:BINARY, SYNCHRONOUS, UP / DOWN; CLOCK FREQUENCY:48MHZ; COUNT MAXIMUM:16; LOGIC CASE STYLE:SOIC; NO. OF PINS:16PINS; SUPPLY VOLTAGE MIN:2V; SUPPLY ;ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY
Description
LOGIC, 4BIT UP/DN BIN CNTR, 16SOIC; LOGIC FAMILY / BASE NUMBER:74HC191; COUNTER TYPE:BINARY, SYNCHRONOUS, UP / DOWN; CLOCK FREQUENCY:48MHZ; COUNT MAXIMUM:16; LOGIC CASE STYLE:SOIC; NO. OF PINS:16PINS; SUPPLY VOLTAGE MIN:2V; SUPPLY ;ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Timer/Counter - 17121812 - Radwell International
Willingboro, NJ, United States
Timer/Counter
17121812
Timer/Counter 17121812
LOGIC, 4BIT UP/DN BIN CNTR, 16SOIC; LOGIC FAMILY / BASE NUMBER:74HC191; COUNTER TYPE:BINARY, SYNCHRONOUS, UP / DOWN; CLOCK FREQUENCY:48MHZ; COUNT MAXIMUM:16; LOGIC CASE STYLE:SOIC; NO. OF PINS:16PINS; SUPPLY VOLTAGE MIN:2V; SUPPLY ;ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

LOGIC, 4BIT UP/DN BIN CNTR, 16SOIC; LOGIC FAMILY / BASE NUMBER:74HC191; COUNTER TYPE:BINARY, SYNCHRONOUS, UP / DOWN; CLOCK FREQUENCY:48MHZ; COUNT MAXIMUM:16; LOGIC CASE STYLE:SOIC; NO. OF PINS:16PINS; SUPPLY VOLTAGE MIN:2V; SUPPLY ;ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Electromechanical Counters
Product Number 17121812
Product Name Timer/Counter
Unlock Full Specs
to access all available technical data

Similar Products

Non-Reset Electromechanical Counter, KE610 Series - KE610DC48 - Fargo Controls, Inc.
Specs
Operating Temperature 23 to 104 F (-5 to 40 C)
Number of Functions Single
Functions Count Totalizer
View Details
Timer/Counter - 119475611 - Radwell International
CARLO GAVAZZI Automation Components
View Details