Texas Instruments High-Performance Analog Timer/Counter SN74HC4020N

Description
LOGIC, ASYNC BINARY COUNTER, 16DIP; LOGIC FAMILY / BASE NUMBER:74HC4020; COUNTER TYPE:BINARY, ASYNCHRONOUS; CLOCK FREQUENCY:53MHZ; COUNT MAXIMUM:14; LOGIC CASE STYLE:DIP; NO. OF PINS:16PINS; SUPPLY VOLTAGE MIN:2V; SUPPLY VOLTAGE ;ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY
Description
LOGIC, ASYNC BINARY COUNTER, 16DIP; LOGIC FAMILY / BASE NUMBER:74HC4020; COUNTER TYPE:BINARY, ASYNCHRONOUS; CLOCK FREQUENCY:53MHZ; COUNT MAXIMUM:14; LOGIC CASE STYLE:DIP; NO. OF PINS:16PINS; SUPPLY VOLTAGE MIN:2V; SUPPLY VOLTAGE ;ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Timer/Counter - 16771170 - Radwell International
Willingboro, NJ, United States
Timer/Counter
16771170
Timer/Counter 16771170
LOGIC, ASYNC BINARY COUNTER, 16DIP; LOGIC FAMILY / BASE NUMBER:74HC4020; COUNTER TYPE:BINARY, ASYNCHRONOUS; CLOCK FREQUENCY:53MHZ; COUNT MAXIMUM:14; LOGIC CASE STYLE:DIP; NO. OF PINS:16PINS; SUPPLY VOLTAGE MIN:2V; SUPPLY VOLTAGE ;ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

LOGIC, ASYNC BINARY COUNTER, 16DIP; LOGIC FAMILY / BASE NUMBER:74HC4020; COUNTER TYPE:BINARY, ASYNCHRONOUS; CLOCK FREQUENCY:53MHZ; COUNT MAXIMUM:14; LOGIC CASE STYLE:DIP; NO. OF PINS:16PINS; SUPPLY VOLTAGE MIN:2V; SUPPLY VOLTAGE ;ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Electromechanical Counters
Product Number 16771170
Product Name Timer/Counter
Unlock Full Specs
to access all available technical data

Similar Products

Non-Reset Electromechanical Counter, KE610 Series - KE610AC48 - Fargo Controls, Inc.
Specs
Operating Temperature 23 to 104 F (-5 to 40 C)
Number of Functions Single
Functions Count Totalizer
View Details
Timer/Counter - 903962 - Radwell International
Specialty Product Technologies
View Details