TRUMETER ELECTROMECHANICAL COUNTER, 4MM 6-DIGIT ANALOG, 24 VDC INPUT, MANUAL RESET, RECTANGULAR 2-HOLE MOUNT, (2) 10IN 22 AWG PIGTAILS.. FREE 2 YEAR RADWELL WARRANTY
ELECTROMECHANICAL TOTALIZING COUNTER; No. of Digits / Alpha:6; Digit Height:4mm; Supply Voltage Min:-; Supply Voltage Max:24VDC; Panel Cutout Height:25.65mm; Panel Cutout Width:50.8mm; Operating Temperature Min:-26°C; Product Range:-RoHS Compliant: Yes
| Radwell International | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Electromechanical Counters | Digital Counters |
| Product Number | 52838068 | 48M0901 |
| Product Name | Timer/Counter | Electromechanical Totalizing Counter; No. Of Digits / Alpha Trumeter |
| Operating Temperature | -15 to ? F (-26 to ? C) |