Texas Instruments High-Performance Analog Timer/Counter SN7497N

Description
IC, COUNTER, MULTIPLIER, DIVIDER; NO. OF INPUTS:6; CLOCK FREQUENCY:32MHZ; SUPPLY VOLTAGE MIN:4.75V; SUPPLY VOLTAGE MAX:5.25V; LOGIC CASE STYLE:DIP; NO. OF PINS:16PINS; OPERATING TEMPERATURE MIN:0¦C; OPERATING TEMPERATURE MAX:70¦C; ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY
Description
IC, COUNTER, MULTIPLIER, DIVIDER; NO. OF INPUTS:6; CLOCK FREQUENCY:32MHZ; SUPPLY VOLTAGE MIN:4.75V; SUPPLY VOLTAGE MAX:5.25V; LOGIC CASE STYLE:DIP; NO. OF PINS:16PINS; OPERATING TEMPERATURE MIN:0¦C; OPERATING TEMPERATURE MAX:70¦C; ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Timer/Counter - 17105584 - Radwell International
Willingboro, NJ, United States
Timer/Counter
17105584
Timer/Counter 17105584
IC, COUNTER, MULTIPLIER, DIVIDER; NO. OF INPUTS:6; CLOCK FREQUENCY:32MHZ; SUPPLY VOLTAGE MIN:4.75V; SUPPLY VOLTAGE MAX:5.25V; LOGIC CASE STYLE:DIP; NO. OF PINS:16PINS; OPERATING TEMPERATURE MIN:0¦C; OPERATING TEMPERATURE MAX:70¦C; ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

IC, COUNTER, MULTIPLIER, DIVIDER; NO. OF INPUTS:6; CLOCK FREQUENCY:32MHZ; SUPPLY VOLTAGE MIN:4.75V; SUPPLY VOLTAGE MAX:5.25V; LOGIC CASE STYLE:DIP; NO. OF PINS:16PINS; OPERATING TEMPERATURE MIN:0¦C; OPERATING TEMPERATURE MAX:70¦C; ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Electromechanical Counters
Product Number 17105584
Product Name Timer/Counter
Unlock Full Specs
to access all available technical data

Similar Products

Non-Reset Electromechanical Counter, KE610 Series - KE610AC120 - Fargo Controls, Inc.
Specs
Operating Temperature 23 to 104 F (-5 to 40 C)
Number of Functions Single
Functions Count Totalizer
View Details
Timer/Counter - 20905262 - Radwell International
Specialty Product Technologies
View Details
Timer/Counter - 63533250 - Radwell International
Marsh Bellofram Group of Companies
View Details