ELECTROMECHANICAL TOTALIZING COUNTER; No. of Digits / Alpha:4; Digit Height:4mm; Supply Voltage Min:-; Supply Voltage Max:115VAC; Panel Cutout Height:25.7mm; Panel Cutout Width:37.1mm; Operating Temperature Min:-26°C; Product Range:-RoHS Compliant: Yes
4 DIGIT ELECTROMECHANICAL COUNTER, PANEL MOUNT, 115 VAC, PUSH BUTTON RESET, 10" WIRE LEADS. FREE 2 YEAR RADWELL WARRANTY
| Newark, An Avnet Company | Radwell International | |
|---|---|---|
| Product Category | Digital Counters | Electromechanical Counters |
| Product Number | 48M0898 | 52838047 |
| Product Name | Electromechanical Totalizing Counter; No. Of Digits / Alpha Trumeter | Timer/Counter |
| Operating Temperature | -15 to ? F (-26 to ? C) |