MULTIFUNCTION COUNTER, 6-DIGIT, 103.5VAC-126.5VAC; No. of Digits / Alpha:6; Digit Height:9.3mm; Supply Voltage Min:103.5VAC; Supply Voltage Max:126.5VAC; Panel Cutout Height:45mm; Panel Cutout Width:45mm; Product Range:- RoHS Compliant: Yes
DISCONTINUED BY MANUFACTURER, MULTI-FUNCTIONAL COUNTER VERSACOUNT 115VAC/50MA 50HZ/60HZ. FREE 2 YEAR RADWELL WARRANTY
| Newark, An Avnet Company | Radwell International | |
|---|---|---|
| Product Category | Digital Counters | Electromechanical Counters |
| Product Number | 01T1206 | 24954933 |
| Product Name | Multifunction Counter, 6-Digit, 103.5Vac-126.5Vac; No. Of Digits / Alpha Veeder Root | Timer/Counter |
| Digit Height | 0.3661 inches (9.3 mm) |