Texas Instruments High-Performance Analog Timer/Counter SN74HC590AD

Description
IC, COUNTER/MULTIPLIER/D IVIDER, SMD; LOGIC FAMILY / BASE NUMBER:74HC590; COUNTER TYPE:BINARY; CLOCK FREQUENCY:40MHZ; COUNT MAXIMUM:255; LOGIC CASE STYLE:SOIC; NO. OF PINS:16PINS; SUPPLY VOLTAGE MIN:2V; SUPPLY VOLTAGE MAX:6V; LOGIC ICROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY
Description
IC, COUNTER/MULTIPLIER/D IVIDER, SMD; LOGIC FAMILY / BASE NUMBER:74HC590; COUNTER TYPE:BINARY; CLOCK FREQUENCY:40MHZ; COUNT MAXIMUM:255; LOGIC CASE STYLE:SOIC; NO. OF PINS:16PINS; SUPPLY VOLTAGE MIN:2V; SUPPLY VOLTAGE MAX:6V; LOGIC ICROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Timer/Counter - 17215910 - Radwell International
Willingboro, NJ, United States
Timer/Counter
17215910
Timer/Counter 17215910
IC, COUNTER/MULTIPLIER/D IVIDER, SMD; LOGIC FAMILY / BASE NUMBER:74HC590; COUNTER TYPE:BINARY; CLOCK FREQUENCY:40MHZ; COUNT MAXIMUM:255; LOGIC CASE STYLE:SOIC; NO. OF PINS:16PINS; SUPPLY VOLTAGE MIN:2V; SUPPLY VOLTAGE MAX:6V; LOGIC ICROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

IC, COUNTER/MULTIPLIER/DIVIDER, SMD; LOGIC FAMILY / BASE NUMBER:74HC590; COUNTER TYPE:BINARY; CLOCK FREQUENCY:40MHZ; COUNT MAXIMUM:255; LOGIC CASE STYLE:SOIC; NO. OF PINS:16PINS; SUPPLY VOLTAGE MIN:2V; SUPPLY VOLTAGE MAX:6V; LOGIC ICROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Electromechanical Counters
Product Number 17215910
Product Name Timer/Counter
Unlock Full Specs
to access all available technical data

Similar Products

Non-Reset Electromechanical Counter, KE610 Series - KE610DC4.5 - Fargo Controls, Inc.
Specs
Operating Temperature 23 to 104 F (-5 to 40 C)
Number of Functions Single
Functions Count Totalizer
View Details