COUNTER LCD 4 CHAR 12-24V PNL MT
COUNTER, DIGITAL; No. of Digits / Alpha:4; Digit Height:-; Supply Voltage Min:12VDC; Supply Voltage Max:24VDC; Panel Cutout Height:45mm; Panel Cutout Width:45mm; Operating Temperature Min:-10°C; Operating Temperature Max:55°C; RoHS Compliant: NA
LCD ELECTRONIC COUNTER, LC4H SERIES, 4 DIGIT DISPLAY, DIN 48, 12-24 V DC, 50/60 HZ, POWER CONSUMPTION - 3 W, COUNTING SPEED - 30 HZ / 5 KHZ, OUTPUT - RELAY - 1C, TERMINAL - SCREW, IP66. FREE 2 YEAR RADWELL WARRANTY
| DigiKey | Newark, An Avnet Company | Radwell International | |
|---|---|---|---|
| Product Category | Digital Counters | Digital Counters | Electromechanical Counters |
| Product Number | 255-1221-ND | 67C7541 | 4828496 |
| Product Name | Panel Meters - Counters, Hour Meters | Counter, Digital; No. Of Digits / Alpha Panasonic | Timer/Counter |
| Operating Temperature | 14 to 131 F (-10 to 55 C) | 14 to 131 F (-10 to 55 C) | |
| Direction | Up Count; Down Count; Bi-directional Counter | ||
| Functions | Preset | ||
| Reset | Remote; Manual | ||
| Display Type | Backlit/LCD |