COUNTER LED 6 CHAR 85-250V PANEL
COUNTER, LED, 6 DIGIT, 85VAC TO 250VAC; No. of Digits / Alpha:6; Digit Height:14.2mm; Supply Voltage Min:85VAC; Supply Voltage Max:250VAC; Panel Cutout Height:49.5mm; Panel Cutout Width:96.5mm; Operating Temperature Min:0°C RoHS Compliant: Yes
COUNTER/DUAL COUNTER METER, PANEL METER, PAX, CUT-OUT 1/8 DIN, 6 DIGIT LED, RED SUNLIGHT READABLE DISPLAY, RANGE +/- 99999999, UP TO 3 COUNT DISPLAYS, 85-250 VAC, 50/60 HZ, 18 VA. FREE 2 YEAR RADWELL WARRANTY
| RS Components, Ltd. | DigiKey | Newark, An Avnet Company | Radwell International | |
|---|---|---|---|---|
| Product Category | Digital Counters | Digital Counters | Digital Counters | Electromechanical Counters |
| Product Number | 9055630 | RLC239-ND | 28W5384 | 34537402 |
| Product Name | Counters | Panel Meters - Counters, Hour Meters | Counter, Led, 6 Digit, 85Vac To 250Vac; No. Of Digits / Alpha Red Lion Controls | Timer/Counter |
| Reset | None; No reset | Remote; Manual | ||
| Display Type | Lcd | LED | ||
| Number of Digits | 8 | |||
| Digit Height | 0.5591 inches (14.2 mm) | 0.5600 inches (14.22 mm) | 0.5591 inches (14.2 mm) | |
| Signal Input Type | Voltage; Logic, voltage | Voltage | Voltage |