Texas Instruments High-Performance Analog Timer/Counter SN74LS161AD

Description
LOGIC, SYNC 4BIT BIN COUNTR, 16SOIC; LOGIC FAMILY / BASE NUMBER:74LS161; COUNTER TYPE:BINARY; CLOCK FREQUENCY:32MHZ; COUNT MAXIMUM:15; LOGIC CASE STYLE:SOIC; NO. OF PINS:16PINS; SUPPLY VOLTAGE MIN:4.75V; SUPPLY VOLTAGE MAX:5.25V; ;ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY
Description
LOGIC, SYNC 4BIT BIN COUNTR, 16SOIC; LOGIC FAMILY / BASE NUMBER:74LS161; COUNTER TYPE:BINARY; CLOCK FREQUENCY:32MHZ; COUNT MAXIMUM:15; LOGIC CASE STYLE:SOIC; NO. OF PINS:16PINS; SUPPLY VOLTAGE MIN:4.75V; SUPPLY VOLTAGE MAX:5.25V; ;ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Timer/Counter - 16740010 - Radwell International
Willingboro, NJ, United States
Timer/Counter
16740010
Timer/Counter 16740010
LOGIC, SYNC 4BIT BIN COUNTR, 16SOIC; LOGIC FAMILY / BASE NUMBER:74LS161; COUNTER TYPE:BINARY; CLOCK FREQUENCY:32MHZ; COUNT MAXIMUM:15; LOGIC CASE STYLE:SOIC; NO. OF PINS:16PINS; SUPPLY VOLTAGE MIN:4.75V; SUPPLY VOLTAGE MAX:5.25V; ;ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

LOGIC, SYNC 4BIT BIN COUNTR, 16SOIC; LOGIC FAMILY / BASE NUMBER:74LS161; COUNTER TYPE:BINARY; CLOCK FREQUENCY:32MHZ; COUNT MAXIMUM:15; LOGIC CASE STYLE:SOIC; NO. OF PINS:16PINS; SUPPLY VOLTAGE MIN:4.75V; SUPPLY VOLTAGE MAX:5.25V; ;ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Electromechanical Counters
Product Number 16740010
Product Name Timer/Counter
Unlock Full Specs
to access all available technical data

Similar Products

Non-Reset Electromechanical Counter, KE610 Series - KE610AC24 - Fargo Controls, Inc.
Specs
Operating Temperature 23 to 104 F (-5 to 40 C)
Number of Functions Single
Functions Count Totalizer
View Details
Timer/Counter - 73887813 - Radwell International
Specialty Product Technologies
View Details
Time and Hours Meter - B 148 - Baumer Ltd.
Specs
Operating Temperature 14 to 122 F (-10 to 50 C)
Number of Functions Single
Functions Time Meter / Indicator (Clocks)
View Details