Texas Instruments High-Performance Analog Timer/Counter SN74LS169BN

Description
LOGIC, SYNC 4BIT UP/DN CNTR, 16DIP; COUNTER TYPE:BINARY, UP / DOWN; CLOCK FREQUENCY:35MHZ; COUNT MAXIMUM:15; SUPPLY VOLTAGE RANGE:4.75V TO 5.25V; LOGI. FREE 2 YEAR RADWELL WARRANTY
Description
LOGIC, SYNC 4BIT UP/DN CNTR, 16DIP; COUNTER TYPE:BINARY, UP / DOWN; CLOCK FREQUENCY:35MHZ; COUNT MAXIMUM:15; SUPPLY VOLTAGE RANGE:4.75V TO 5.25V; LOGI. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Timer/Counter - 16917143 - Radwell International
Willingboro, NJ, United States
Timer/Counter
16917143
Timer/Counter 16917143
LOGIC, SYNC 4BIT UP/DN CNTR, 16DIP; COUNTER TYPE:BINARY, UP / DOWN; CLOCK FREQUENCY:35MHZ; COUNT MAXIMUM:15; SUPPLY VOLTAGE RANGE:4.75V TO 5.25V; LOGI. FREE 2 YEAR RADWELL WARRANTY

LOGIC, SYNC 4BIT UP/DN CNTR, 16DIP; COUNTER TYPE:BINARY, UP / DOWN; CLOCK FREQUENCY:35MHZ; COUNT MAXIMUM:15; SUPPLY VOLTAGE RANGE:4.75V TO 5.25V; LOGI. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Electromechanical Counters
Product Number 16917143
Product Name Timer/Counter
Unlock Full Specs
to access all available technical data

Similar Products

Non-Reset Electromechanical Counter, KE610 Series - KE610AC120 - Fargo Controls, Inc.
Specs
Operating Temperature 23 to 104 F (-5 to 40 C)
Number of Functions Single
Functions Count Totalizer
View Details
Totalizing Counter; No. Of Digits / Alpha Trumeter - 81F474 - Newark, An Avnet Company
Specs
Operating Temperature -15 to 122 F (-26 to 50 C)
Digit Height 0.4724 inches (12 mm)
Signal Input Type Voltage
View Details
2 suppliers