Vishay Intertechnology, Inc. Wirewound Resistors RWR89S34R8FSS70

Description
ESS-2B 34.8 1% RWR89S34R8FS S70
Request a Quote Datasheet
Description
ESS-2B 34.8 1% RWR89S34R8FS S70
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR89S34R8FSS70 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR89S34R8FSS70
Wirewound Resistors 3110-RWR89S34R8FSS70
ESS-2B 34.8 1% RWR89S34R8FS S70

ESS-2B 34.8 1% RWR89S34R8FS S70

Supplier's Site Datasheet
RES 34.8 OHM 3W 1% WW AXIAL - RWR89S34R8FSS70 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 34.8 OHM 3W 1% WW AXIAL
RWR89S34R8FSS70
RES 34.8 OHM 3W 1% WW AXIAL RWR89S34R8FSS70
RES 34.8ohm 3W 1% WW AXIAL

RES 34.8ohm 3W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR89S34R8FSS70-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR89S34R8FSS70-ND
Through Hole Resistors RWR89S34R8FSS70-ND
34.8 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

34.8 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC DigiKey
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR89S34R8FSS70 RWR89S34R8FSS70 RWR89S34R8FSS70-ND
Product Name Wirewound Resistors RES 34.8 OHM 3W 1% WW AXIAL Through Hole Resistors
Category / Application Industrial General Use
Resistance Range 34.8 ohms 34.8 ohms 34.8 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Mounting / Packaging Axial Leads Axial Leads; Axial
Power Rating 3 watts 3 watts
Unlock Full Specs
to access all available technical data

Similar Products

0.033 OHM 7W Resistor - 52-SMT-R033-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0330 ohms
Power Rating 5 watts
View Details
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details