Vishay Intertechnology, Inc. RES 38.3 OHM 3W 1% WW AXIAL RWR89S38R3FMRSL

Description
RES 38.3ohm 3W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 38.3ohm 3W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 38.3 OHM 3W 1% WW AXIAL - RWR89S38R3FMRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 38.3 OHM 3W 1% WW AXIAL
RWR89S38R3FMRSL
RES 38.3 OHM 3W 1% WW AXIAL RWR89S38R3FMRSL
RES 38.3ohm 3W 1% WW AXIAL

RES 38.3ohm 3W 1% WW AXIAL

Supplier's Site
Wirewound Resistors - 3110-RWR89S38R3FMRSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR89S38R3FMRSL
Wirewound Resistors 3110-RWR89S38R3FMRSL
ESS-2B 38.3 1% RWR89S38R3FM RSL

ESS-2B 38.3 1% RWR89S38R3FM RSL

Supplier's Site Datasheet
Through Hole Resistors - RWR89S38R3FMRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR89S38R3FMRSL-ND
Through Hole Resistors RWR89S38R3FMRSL-ND
38.3 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

38.3 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc. DigiKey
Product Category Resistors Wirewound Resistors Resistors
Product Number RWR89S38R3FMRSL 3110-RWR89S38R3FMRSL RWR89S38R3FMRSL-ND
Product Name RES 38.3 OHM 3W 1% WW AXIAL Wirewound Resistors Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 38.3 ohms 38.3 ohms 38.3 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 3 watts 3 watts
Category / Application Industrial General Use
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1879453-1 - TE Connectivity
Specs
Mounting / Packaging Bolt-on Chassis
Resistance Range 1 ohms
Tolerance 5 +/- %
View Details
4 suppliers
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/2CT52R182JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details