Vishay Intertechnology, Inc. Wirewound Resistors RWR89S3830FRBSL

Description
ESS-2B 383 1% RWR89S3830FR BSL
Request a Quote Datasheet
Description
ESS-2B 383 1% RWR89S3830FR BSL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR89S3830FRBSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR89S3830FRBSL
Wirewound Resistors 3110-RWR89S3830FRBSL
ESS-2B 383 1% RWR89S3830FR BSL

ESS-2B 383 1% RWR89S3830FR BSL

Supplier's Site Datasheet
Through Hole Resistors - RWR89S3830FRBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR89S3830FRBSL-ND
Through Hole Resistors RWR89S3830FRBSL-ND
383 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

383 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
RES 383 OHM 3W 1% WW AXIAL - RWR89S3830FRBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 383 OHM 3W 1% WW AXIAL
RWR89S3830FRBSL
RES 383 OHM 3W 1% WW AXIAL RWR89S3830FRBSL
RES 383ohm 3W 1% WW AXIAL

RES 383ohm 3W 1% WW AXIAL

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. DigiKey ASAP Semiconductor LLC
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR89S3830FRBSL RWR89S3830FRBSL-ND RWR89S3830FRBSL
Product Name Wirewound Resistors Through Hole Resistors RES 383 OHM 3W 1% WW AXIAL
Category / Application Industrial General Use
Resistance Range 383 ohms 383 ohms 383 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
Through Hole Resistors - 2123608 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Resistance Range 47 ohms
View Details
CC Zero Ohm -  - KOA Speer Electronics, Inc.
KOA Speer Electronics, Inc.
Specs
Mounting / Packaging Axial Leads; CC12M (1406/0204) ~ CC25 (2309/0207)
Resistance Range 0.0200 ohms
Standards and Certifications RoHS
View Details