Vishay Intertechnology, Inc. RES 365 OHM 3W 1% WW AXIAL RWR89S3650FRS70

Description
RES 365ohm 3W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 365ohm 3W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 365 OHM 3W 1% WW AXIAL - RWR89S3650FRS70 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 365 OHM 3W 1% WW AXIAL
RWR89S3650FRS70
RES 365 OHM 3W 1% WW AXIAL RWR89S3650FRS70
RES 365ohm 3W 1% WW AXIAL

RES 365ohm 3W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR89S3650FRS70-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR89S3650FRS70-ND
Through Hole Resistors RWR89S3650FRS70-ND
365 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

365 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RWR89S3650FRS70 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR89S3650FRS70
Wirewound Resistors 3110-RWR89S3650FRS70
ESS-2B 365 1% RWR89S3650FR S70

ESS-2B 365 1% RWR89S3650FR S70

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey New Yorker Electronics Co., Inc.
Product Category Resistors Resistors Wirewound Resistors
Product Number RWR89S3650FRS70 RWR89S3650FRS70-ND 3110-RWR89S3650FRS70
Product Name RES 365 OHM 3W 1% WW AXIAL Through Hole Resistors Wirewound Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 365 ohms 365 ohms 365 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 3 watts 3 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1364775 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512 (6432m)
Standards and Certifications RoHS
View Details
0.0005 OHM 8W Resistor - 52-BVE-M-R0005-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 5.00E-4 ohms
Temperature Coefficient 75 ±ppm/°C
View Details
2 suppliers
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details