Vishay Intertechnology, Inc. Wirewound Resistors RWR89S37R4FSB12

Description
ESS-2B 37.4 1% RWR89S37R4FS B12
Request a Quote Datasheet
Description
ESS-2B 37.4 1% RWR89S37R4FS B12
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR89S37R4FSB12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR89S37R4FSB12
Wirewound Resistors 3110-RWR89S37R4FSB12
ESS-2B 37.4 1% RWR89S37R4FS B12

ESS-2B 37.4 1% RWR89S37R4FS B12

Supplier's Site Datasheet
Through Hole Resistors - RWR89S37R4FSB12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR89S37R4FSB12-ND
Through Hole Resistors RWR89S37R4FSB12-ND
37.4 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

37.4 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
RES 37.4 OHM 3W 1% WW AXIAL - RWR89S37R4FSB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 37.4 OHM 3W 1% WW AXIAL
RWR89S37R4FSB12
RES 37.4 OHM 3W 1% WW AXIAL RWR89S37R4FSB12
RES 37.4ohm 3W 1% WW AXIAL

RES 37.4ohm 3W 1% WW AXIAL

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. DigiKey ASAP Semiconductor LLC
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR89S37R4FSB12 RWR89S37R4FSB12-ND RWR89S37R4FSB12
Product Name Wirewound Resistors Through Hole Resistors RES 37.4 OHM 3W 1% WW AXIAL
Category / Application Industrial General Use
Resistance Range 37.4 ohms 37.4 ohms 37.4 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 4756454 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction CarbonFilm; Carbon film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
2 suppliers
Resistors - Chip Resistor - Surface Mount - 1375194-VMS-R050-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.0500 ohms
Tolerance 1 +/- %
View Details
2 suppliers
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details