ESS-2B 3.32K 1% RWR89S3321FP BSL
3.32 kOhms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
RES 3.32Kohm 3W 1% WW AXIAL
| New Yorker Electronics Co., Inc. | DigiKey | ASAP Semiconductor LLC | |
|---|---|---|---|
| Product Category | Wirewound Resistors | Resistors | Resistors |
| Product Number | 3110-RWR89S3321FPBSL | RWR89S3321FPBSL-ND | RWR89S3321FPBSL |
| Product Name | Wirewound Resistors | Through Hole Resistors | RES 3.32K OHM 3W 1% WW AXIAL |
| Category / Application | Industrial | General Use | |
| Resistance Range | 3320 ohms | 3320 ohms | |
| Tolerance | 1 +/- % | 1 +/- % | 1 +/- % |
| Configuration | Single Resistor | ||
| Technology / Construction | Wirewound |