Vishay Intertechnology, Inc. Through Hole Resistors RWR89S3631BSB12

Description
3.63 kOhms ±0.1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet
Description
3.63 kOhms ±0.1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RWR89S3631BSB12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR89S3631BSB12-ND
Through Hole Resistors RWR89S3631BSB12-ND
3.63 kOhms ±0.1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

3.63 kOhms ±0.1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
RES 3.63K OHM 3W 0.1% WW AXIAL - RWR89S3631BSB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 3.63K OHM 3W 0.1% WW AXIAL
RWR89S3631BSB12
RES 3.63K OHM 3W 0.1% WW AXIAL RWR89S3631BSB12
RES 3.63Kohm 3W 0.1% WW AXIAL

RES 3.63Kohm 3W 0.1% WW AXIAL

Supplier's Site
Wirewound Resistors - 3110-RWR89S3631BSB12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR89S3631BSB12
Wirewound Resistors 3110-RWR89S3631BSB12
ESS-2B 3.63K .1% RWR89S3631BS B12

ESS-2B 3.63K .1% RWR89S3631BS B12

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC New Yorker Electronics Co., Inc.
Product Category Resistors Resistors Wirewound Resistors
Product Number RWR89S3631BSB12-ND RWR89S3631BSB12 3110-RWR89S3631BSB12
Product Name Through Hole Resistors RES 3.63K OHM 3W 0.1% WW AXIAL Wirewound Resistors
Configuration Single Resistor
Category / Application General Use Industrial
Technology / Construction Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leads
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623726-2 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 1.8 ohms
Tolerance 5 +/- %
View Details
2 suppliers
Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details