Vishay Intertechnology, Inc. Wirewound Resistors RWR89S3571FRRSL

Description
ESS-2B 3.57K 1% RWR89S3571FR RSL
Request a Quote Datasheet
Description
ESS-2B 3.57K 1% RWR89S3571FR RSL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR89S3571FRRSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR89S3571FRRSL
Wirewound Resistors 3110-RWR89S3571FRRSL
ESS-2B 3.57K 1% RWR89S3571FR RSL

ESS-2B 3.57K 1% RWR89S3571FR RSL

Supplier's Site Datasheet
RES 3.57K OHM 3W 1% WW AXIAL - RWR89S3571FRRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 3.57K OHM 3W 1% WW AXIAL
RWR89S3571FRRSL
RES 3.57K OHM 3W 1% WW AXIAL RWR89S3571FRRSL
RES 3.57Kohm 3W 1% WW AXIAL

RES 3.57Kohm 3W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR89S3571FRRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR89S3571FRRSL-ND
Through Hole Resistors RWR89S3571FRRSL-ND
3.57 kOhms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

3.57 kOhms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC DigiKey
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR89S3571FRRSL RWR89S3571FRRSL RWR89S3571FRRSL-ND
Product Name Wirewound Resistors RES 3.57K OHM 3W 1% WW AXIAL Through Hole Resistors
Category / Application Industrial General Use
Resistance Range 3570 ohms 3570 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Mounting / Packaging Axial Leads Axial Leads; Axial
Power Rating 3 watts 3 watts
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1445512 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Temperature Coefficient 260 ±ppm/°C
View Details
Resistors - Chip Resistor - Surface Mount - 1375359-BVT-I-R003-1.0 - Win Source Electronics
Specs
Resistance Range 0.0030 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details