3.9 kOhms ±0.1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
ESS-2B 3.9K .1% RWR89S3901BS B12
RES 3.9Kohm 3W 0.1% WW AXIAL
| DigiKey | New Yorker Electronics Co., Inc. | ASAP Semiconductor LLC | |
|---|---|---|---|
| Product Category | Resistors | Wirewound Resistors | Resistors |
| Product Number | RWR89S3901BSB12-ND | 3110-RWR89S3901BSB12 | RWR89S3901BSB12 |
| Product Name | Through Hole Resistors | Wirewound Resistors | RES 3.9K OHM 3W 0.1% WW AXIAL |
| Configuration | Single Resistor | ||
| Category / Application | General Use | Industrial | |
| Technology / Construction | Wirewound | ||
| Mounting / Packaging | Axial Leads; Axial | Axial Leads | |
| Tolerance | 0.1000 +/- % | 0.1000 +/- % | 0.1000 +/- % |