Vishay Intertechnology, Inc. RES 374 OHM 3W 1% WW AXIAL RWR89S3740FSS73

Description
RES 374ohm 3W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 374ohm 3W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 374 OHM 3W 1% WW AXIAL - RWR89S3740FSS73 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 374 OHM 3W 1% WW AXIAL
RWR89S3740FSS73
RES 374 OHM 3W 1% WW AXIAL RWR89S3740FSS73
RES 374ohm 3W 1% WW AXIAL

RES 374ohm 3W 1% WW AXIAL

Supplier's Site
Wirewound Resistors - 3110-RWR89S3740FSS73 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR89S3740FSS73
Wirewound Resistors 3110-RWR89S3740FSS73
ESS-2B 374 1% RWR89S3740FS S73

ESS-2B 374 1% RWR89S3740FS S73

Supplier's Site Datasheet
Through Hole Resistors - RWR89S3740FSS73-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR89S3740FSS73-ND
Through Hole Resistors RWR89S3740FSS73-ND
374 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

374 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
Resistor,metal Alloy,374Ohms,1+/-% Tol,-20,20Ppm-Tc Vishay - 64C7786 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Alloy,374Ohms,1+/-% Tol,-20,20Ppm-Tc Vishay
64C7786
Resistor,metal Alloy,374Ohms,1+/-% Tol,-20,20Ppm-Tc Vishay 64C7786
Resistor,Metal Alloy,374Ohms,1+/-% Tol,-20,20ppm-TC

Resistor,Metal Alloy,374Ohms,1+/-% Tol,-20,20ppm-TC

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc. DigiKey Newark, An Avnet Company
Product Category Resistors Wirewound Resistors Resistors Resistors
Product Number RWR89S3740FSS73 3110-RWR89S3740FSS73 RWR89S3740FSS73-ND 64C7786
Product Name RES 374 OHM 3W 1% WW AXIAL Wirewound Resistors Through Hole Resistors Resistor,metal Alloy,374Ohms,1+/-% Tol,-20,20Ppm-Tc Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 374 ohms 374 ohms 374 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 3 watts 3 watts
Category / Application Industrial General Use
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2CT52R151JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
Through Hole Resistors - C7100RGT-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound
View Details