Vishay Intertechnology, Inc. Through Hole Resistors RWR89S3480FSBSL

Description
348 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet
Description
348 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RWR89S3480FSBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR89S3480FSBSL-ND
Through Hole Resistors RWR89S3480FSBSL-ND
348 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

348 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RWR89S3480FSBSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR89S3480FSBSL
Wirewound Resistors 3110-RWR89S3480FSBSL
ESS-2B 348 1% RWR89S3480FS BSL

ESS-2B 348 1% RWR89S3480FS BSL

Supplier's Site Datasheet
RES 348 OHM 3W 1% WW AXIAL - RWR89S3480FSBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 348 OHM 3W 1% WW AXIAL
RWR89S3480FSBSL
RES 348 OHM 3W 1% WW AXIAL RWR89S3480FSBSL
RES 348ohm 3W 1% WW AXIAL

RES 348ohm 3W 1% WW AXIAL

Supplier's Site

Technical Specifications

  DigiKey New Yorker Electronics Co., Inc. ASAP Semiconductor LLC
Product Category Resistors Wirewound Resistors Resistors
Product Number RWR89S3480FSBSL-ND 3110-RWR89S3480FSBSL RWR89S3480FSBSL
Product Name Through Hole Resistors Wirewound Resistors RES 348 OHM 3W 1% WW AXIAL
Configuration Single Resistor
Category / Application General Use Industrial
Technology / Construction Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 348 ohms 348 ohms 348 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 5 ohms
Temperature Coefficient 1200 ±ppm/°C
Power Rating 30 watts
View Details
2 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Through Hole Resistors - 1580301 - RS Components, Ltd.
Specs
Technology / Construction Metal foil
Mounting / Packaging ThroughHole
Standards and Certifications RoHS; No
View Details
Through Hole Resistors - 2019-CF1/4CT26A682JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details