Vishay Intertechnology, Inc. Wirewound Resistors RWR89S3570FRS70

Description
ESS-2B 357 1% RWR89S3570FR S70
Request a Quote Datasheet
Description
ESS-2B 357 1% RWR89S3570FR S70
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR89S3570FRS70 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR89S3570FRS70
Wirewound Resistors 3110-RWR89S3570FRS70
ESS-2B 357 1% RWR89S3570FR S70

ESS-2B 357 1% RWR89S3570FR S70

Supplier's Site Datasheet
Through Hole Resistors - RWR89S3570FRS70-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR89S3570FRS70-ND
Through Hole Resistors RWR89S3570FRS70-ND
357 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

357 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
RES 357 OHM 3W 1% WW AXIAL - RWR89S3570FRS70 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 357 OHM 3W 1% WW AXIAL
RWR89S3570FRS70
RES 357 OHM 3W 1% WW AXIAL RWR89S3570FRS70
RES 357ohm 3W 1% WW AXIAL

RES 357ohm 3W 1% WW AXIAL

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. DigiKey ASAP Semiconductor LLC
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR89S3570FRS70 RWR89S3570FRS70-ND RWR89S3570FRS70
Product Name Wirewound Resistors Through Hole Resistors RES 357 OHM 3W 1% WW AXIAL
Category / Application Industrial General Use
Resistance Range 357 ohms 357 ohms 357 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
Through Hole Resistors - 1469500 - RS Components, Ltd.
Specs
Technology / Construction Silicone
Mounting / Packaging ThroughHole
Standards and Certifications RoHS; No
View Details
Shunt Resistor - Two Terminal Surface Mount Jumper - SMK-R000 - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details