Vishay Intertechnology, Inc. RES 374 OHM 3W 1% WW AXIAL RWR89S3740FSBSL

Description
RES 374ohm 3W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 374ohm 3W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 374 OHM 3W 1% WW AXIAL - RWR89S3740FSBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 374 OHM 3W 1% WW AXIAL
RWR89S3740FSBSL
RES 374 OHM 3W 1% WW AXIAL RWR89S3740FSBSL
RES 374ohm 3W 1% WW AXIAL

RES 374ohm 3W 1% WW AXIAL

Supplier's Site
Wirewound Resistors - 3110-RWR89S3740FSBSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR89S3740FSBSL
Wirewound Resistors 3110-RWR89S3740FSBSL
ESS-2B 374 1% RWR89S3740FS BSL

ESS-2B 374 1% RWR89S3740FS BSL

Supplier's Site Datasheet
Through Hole Resistors - RWR89S3740FSBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR89S3740FSBSL-ND
Through Hole Resistors RWR89S3740FSBSL-ND
374 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

374 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc. DigiKey
Product Category Resistors Wirewound Resistors Resistors
Product Number RWR89S3740FSBSL 3110-RWR89S3740FSBSL RWR89S3740FSBSL-ND
Product Name RES 374 OHM 3W 1% WW AXIAL Wirewound Resistors Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 374 ohms 374 ohms 374 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 3 watts 3 watts
Category / Application Industrial General Use
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1722162 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Capacitors - Tantalum - Polymer Capacitors -  - Win Source Electronics
Specs
Resistance Range 45000 ohms
Temperature Coefficient 1200 ±ppm/°C
Power Rating 30 watts
View Details
2 suppliers
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details