Vishay Intertechnology, Inc. Through Hole Resistors RWR89S38R8FRS70

Description
38.8 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet
Description
38.8 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RWR89S38R8FRS70-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR89S38R8FRS70-ND
Through Hole Resistors RWR89S38R8FRS70-ND
38.8 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

38.8 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
RES 38.8 OHM 3W 1% WW AXIAL - RWR89S38R8FRS70 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 38.8 OHM 3W 1% WW AXIAL
RWR89S38R8FRS70
RES 38.8 OHM 3W 1% WW AXIAL RWR89S38R8FRS70
RES 38.8ohm 3W 1% WW AXIAL

RES 38.8ohm 3W 1% WW AXIAL

Supplier's Site
Wirewound Resistors - 3110-RWR89S38R8FRS70 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR89S38R8FRS70
Wirewound Resistors 3110-RWR89S38R8FRS70
ESS-2B 38.8 1% RWR89S38R8FR S70

ESS-2B 38.8 1% RWR89S38R8FR S70

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC New Yorker Electronics Co., Inc.
Product Category Resistors Resistors Wirewound Resistors
Product Number RWR89S38R8FRS70-ND RWR89S38R8FRS70 3110-RWR89S38R8FRS70
Product Name Through Hole Resistors RES 38.8 OHM 3W 1% WW AXIAL Wirewound Resistors
Configuration Single Resistor
Category / Application General Use Industrial
Technology / Construction Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 38.8 ohms 38.8 ohms 38.8 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.003 OHM 5W Resistor - 52-BVS-A-R003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0030 ohms
Power Rating 3 watts
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers