Vishay Intertechnology, Inc. RES 33.2 OHM 3W 0.1% WW AXIAL RWR89S33R2BRS73

Description
RES 33.2ohm 3W 0.1% WW AXIAL
Request a Quote Datasheet
Description
RES 33.2ohm 3W 0.1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 33.2 OHM 3W 0.1% WW AXIAL - RWR89S33R2BRS73 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 33.2 OHM 3W 0.1% WW AXIAL
RWR89S33R2BRS73
RES 33.2 OHM 3W 0.1% WW AXIAL RWR89S33R2BRS73
RES 33.2ohm 3W 0.1% WW AXIAL

RES 33.2ohm 3W 0.1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR89S33R2BRS73-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR89S33R2BRS73-ND
Through Hole Resistors RWR89S33R2BRS73-ND
33.2 Ohms ±0.1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

33.2 Ohms ±0.1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RWR89S33R2BRS73 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR89S33R2BRS73
Wirewound Resistors 3110-RWR89S33R2BRS73
ESS-2B 33.2 .1% RWR89S33R2BR S73

ESS-2B 33.2 .1% RWR89S33R2BR S73

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey New Yorker Electronics Co., Inc.
Product Category Resistors Resistors Wirewound Resistors
Product Number RWR89S33R2BRS73 RWR89S33R2BRS73-ND 3110-RWR89S33R2BRS73
Product Name RES 33.2 OHM 3W 0.1% WW AXIAL Through Hole Resistors Wirewound Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 33.2 ohms 33.2 ohms 33.2 ohms
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Power Rating 3 watts 3 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614973-0 - TE Connectivity
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1000 ohms
Tolerance 0.1000 +/- %
View Details
2 suppliers
Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details