Vishay Intertechnology, Inc. Wirewound Resistors RWR89S34R0FRS70

Description
ESS-2B 34 1% RWR89S34R0FR S70
Request a Quote Datasheet
Description
ESS-2B 34 1% RWR89S34R0FR S70
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR89S34R0FRS70 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR89S34R0FRS70
Wirewound Resistors 3110-RWR89S34R0FRS70
ESS-2B 34 1% RWR89S34R0FR S70

ESS-2B 34 1% RWR89S34R0FR S70

Supplier's Site Datasheet
RES 34 OHM 3W 1% WW AXIAL - RWR89S34R0FRS70 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 34 OHM 3W 1% WW AXIAL
RWR89S34R0FRS70
RES 34 OHM 3W 1% WW AXIAL RWR89S34R0FRS70
RES 34ohm 3W 1% WW AXIAL

RES 34ohm 3W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR89S34R0FRS70-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR89S34R0FRS70-ND
Through Hole Resistors RWR89S34R0FRS70-ND
34 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

34 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC DigiKey
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR89S34R0FRS70 RWR89S34R0FRS70 RWR89S34R0FRS70-ND
Product Name Wirewound Resistors RES 34 OHM 3W 1% WW AXIAL Through Hole Resistors
Category / Application Industrial General Use
Resistance Range 34 ohms 34 ohms 34 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Mounting / Packaging Axial Leads Axial Leads; Axial
Power Rating 3 watts 3 watts
Unlock Full Specs
to access all available technical data

Similar Products

0.003 OHM 5W Resistor - 52-BVS-A-R003-5.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0030 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details