ASAP Semiconductor LLC Datasheets for Resistors
Resistors are electrical components that oppose the flow of either direct or alternating current. They are used to protect, operate, or control circuits.
Resistors: Learn more
Page:
1
500
1000
1050
1100
1150
1200
1250
1300
1320
1330
1340
1350
1360
1370
1378
1379
1380
1381
1382
1383
1384
1385
1386
1387
1388
1389
1390
1400
1410
1420
1430
1440
1450
1500
1550
1578
| Product Name | Notes |
|---|---|
| RES 1.21Kohm 3W 0.5% WW AXIAL | |
| RES 1.21Kohm 3W 1% WW AXIAL | |
| RES 1.24Kohm 3W 0.1% WW AXIAL | |
| RES 1.24Kohm 3W 1% WW AXIAL | |
| RES 1.27Kohm 3W 1% WW AXIAL | |
| RES 1.33Kohm 3W 1% WW AXIAL | |
| RES 1.37Kohm 3W 1% WW AXIAL | |
| RES 1.3Kohm 3W 1% WW AXIAL | |
| RES 1.43Kohm 3W 1% WW AXIAL | |
| RES 1.47Kohm 3W 1% WW AXIAL | |
| RES 1.4Kohm 3W 1% WW AXIAL | |
| RES 1.54Kohm 3W 1% WW AXIAL | |
| RES 1.58Kohm 3W 1% WW AXIAL | |
| RES 1.5Kohm 3W 1% WW AXIAL | |
| RES 1.62Kohm 3W 1% WW AXIAL | |
| RES 1.65Kohm 3W 1% WW AXIAL | |
| RES 1.6Kohm 3W 1% WW AXIAL | |
| RES 12.1ohm 3W 0.1% WW AXIAL | |
| RES 12.1ohm 3W 1% WW AXIAL | |
| RES 12.4ohm 3W 0.1% WW AXIAL | |
| RES 12.4ohm 3W 1% WW AXIAL | |
| RES 12.7ohm 3W 1% WW AXIAL | |
| RES 121ohm 3W 1% WW AXIAL | |
| RES 124ohm 3W 1% WW AXIAL | |
| RES 125ohm 3W 1% WW AXIAL | |
| RES 127ohm 3W 1% WW AXIAL | |
| RES 12ohm 3W 0.1% WW AXIAL | |
| RES 12ohm 3W 0.5% WW AXIAL | |
| RES 12ohm 3W 1% WW AXIAL | |
| RES 13.3ohm 3W 0.1% WW AXIAL | |
| RES 13.3ohm 3W 1% WW AXIAL | |
| RES 13.7ohm 3W 1% WW AXIAL | |
| RES 130ohm 3W 0.1% WW AXIAL | |
| RES 130ohm 3W 1% WW AXIAL | |
| RES 133ohm 3W 1% WW AXIAL | |
| RES 137ohm 3W 1% WW AXIAL | |
| RES 13ohm 3W 1% WW AXIAL | |
| RES 14.2ohm 3W 0.5% WW AXIAL | |
| RES 14.3ohm 3W 0.1% WW AXIAL | |
| RES 14.3ohm 3W 0.5% WW AXIAL | |
| RES 14.3ohm 3W 1% WW AXIAL | |
| RES 14.7ohm 3W 0.5% WW AXIAL | |
| RES 14.7ohm 3W 1% WW AXIAL | |
| RES 14.9ohm 3W 0.5% WW AXIAL | |
| RES 140ohm 3W 1% WW AXIAL | |
| RES 143ohm 3W 1% WW AXIAL | |
| RES 147ohm 3W 0.1% WW AXIAL | |
| RES 147ohm 3W 1% WW AXIAL | |
| RES 149ohm 3W 0.1% WW AXIAL | |
| RES 14ohm 3W 1% WW AXIAL | |
| RES 15.2ohm 3W 0.1% WW AXIAL | |
| RES 15.4ohm 3W 0.1% WW AXIAL | |
| RES 15.4ohm 3W 1% WW AXIAL | |
| RES 15.6ohm 3W 0.5% WW AXIAL | |
| RES 15.8ohm 3W 1% WW AXIAL | |
| RES 150ohm 3W 0.1% WW AXIAL | |
| RES 150ohm 3W 0.5% WW AXIAL | |
| RES 150ohm 3W 1% WW AXIAL | |
| RES 154ohm 3W 1% WW AXIAL | |
| RES 158ohm 3W 1% WW AXIAL | |
| RES 15ohm 3W 0.1% WW AXIAL | |
| RES 15ohm 3W 1% WW AXIAL | |
| RES 160ohm 3W 0.1% WW AXIAL | |
| RES 160ohm 3W 0.5% WW AXIAL | |
| RES 160ohm 3W 1% WW AXIAL | |
| RES 162ohm 3W 1% WW AXIAL | |
| RES 165ohm 3W 1% WW AXIAL | |
| RES 169ohm 3W 1% WW AXIAL | |
| Res Wirewound 121 Ohm 1% 3W ¦20ppm/¦C 0.001% AXL Thru-Hole T/R | |
| Res Wirewound 14.7 Ohm 1% 3W ¦20ppm/¦C 0.001% AXL Thru-Hole |
| << Prev | Next >> |