Vishay Intertechnology, Inc. Through Hole Resistors RWR89S3900FRS70

Description
390 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet
Description
390 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RWR89S3900FRS70-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR89S3900FRS70-ND
Through Hole Resistors RWR89S3900FRS70-ND
390 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

390 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
RES 390 OHM 3W 1% WW AXIAL - RWR89S3900FRS70 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 390 OHM 3W 1% WW AXIAL
RWR89S3900FRS70
RES 390 OHM 3W 1% WW AXIAL RWR89S3900FRS70
RES 390ohm 3W 1% WW AXIAL

RES 390ohm 3W 1% WW AXIAL

Supplier's Site
Wirewound Resistors - 3110-RWR89S3900FRS70 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR89S3900FRS70
Wirewound Resistors 3110-RWR89S3900FRS70
ESS-2B 390 1% RWR89S3900FR S70

ESS-2B 390 1% RWR89S3900FR S70

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC New Yorker Electronics Co., Inc.
Product Category Resistors Resistors Wirewound Resistors
Product Number RWR89S3900FRS70-ND RWR89S3900FRS70 3110-RWR89S3900FRS70
Product Name Through Hole Resistors RES 390 OHM 3W 1% WW AXIAL Wirewound Resistors
Configuration Single Resistor
Category / Application General Use Industrial
Technology / Construction Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 390 ohms 390 ohms 390 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - C142K2JL-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound
View Details
3 suppliers
Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details