Vishay Intertechnology, Inc. Wirewound Resistors RWR89S3570FSBSL

Description
ESS-2B 357 1% RWR89S3570FS BSL
Request a Quote Datasheet
Description
ESS-2B 357 1% RWR89S3570FS BSL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR89S3570FSBSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR89S3570FSBSL
Wirewound Resistors 3110-RWR89S3570FSBSL
ESS-2B 357 1% RWR89S3570FS BSL

ESS-2B 357 1% RWR89S3570FS BSL

Supplier's Site Datasheet
Through Hole Resistors - RWR89S3570FSBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR89S3570FSBSL-ND
Through Hole Resistors RWR89S3570FSBSL-ND
357 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

357 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
RES 357 OHM 3W 1% WW AXIAL - RWR89S3570FSBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 357 OHM 3W 1% WW AXIAL
RWR89S3570FSBSL
RES 357 OHM 3W 1% WW AXIAL RWR89S3570FSBSL
RES 357ohm 3W 1% WW AXIAL

RES 357ohm 3W 1% WW AXIAL

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. DigiKey ASAP Semiconductor LLC
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR89S3570FSBSL RWR89S3570FSBSL-ND RWR89S3570FSBSL
Product Name Wirewound Resistors Through Hole Resistors RES 357 OHM 3W 1% WW AXIAL
Category / Application Industrial General Use
Resistance Range 357 ohms 357 ohms 357 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
Through Hole Resistors - 1580269 - RS Components, Ltd.
Specs
Technology / Construction Metal foil
Mounting / Packaging ThroughHole
Standards and Certifications RoHS; No
View Details
Resistors - Through Hole Resistors - 1375487-PBV-R0068-F1-0.5 - Win Source Electronics
Specs
Resistance Range 0.0068 ohms
Tolerance 0.5000 +/- %
Temperature Coefficient 75 ±ppm/°C
View Details
2 suppliers