ASAP Semiconductor LLC Datasheets for Resistors
Resistors are electrical components that oppose the flow of either direct or alternating current. They are used to protect, operate, or control circuits.
Resistors: Learn more
Page:
1
500
1000
1050
1100
1150
1200
1250
1300
1320
1330
1340
1350
1360
1370
1379
1380
1381
1382
1383
1384
1385
1386
1387
1388
1389
1390
1391
1400
1410
1420
1430
1440
1450
1500
1550
1578
| Product Name | Notes |
|---|---|
| RES 1.02ohm 3W 1% WW AXIAL | |
| RES 1.05ohm 3W 1% WW AXIAL | |
| RES 1.07ohm 3W 1% WW AXIAL | |
| RES 1.13ohm 3W 1% WW AXIAL | |
| RES 1.15ohm 3W 1% WW AXIAL | |
| RES 1.18ohm 3W 1% WW AXIAL | |
| RES 1.1ohm 3W 1% WW AXIAL | |
| RES 1.21ohm 3W 0.1% WW AXIAL | |
| RES 1.21ohm 3W 1% WW AXIAL | |
| RES 1.24ohm 3W 1% WW AXIAL | |
| RES 1.27ohm 3W 1% WW AXIAL | |
| RES 1.2ohm 3W 0.1% WW AXIAL | |
| RES 1.2ohm 3W 0.5% WW AXIAL | |
| RES 1.2ohm 3W 1% WW AXIAL | |
| RES 1.33ohm 3W 1% WW AXIAL | |
| RES 1.37ohm 3W 1% WW AXIAL | |
| RES 1.3ohm 3W 1% WW AXIAL | |
| RES 1.43ohm 3W 1% WW AXIAL | |
| RES 1.47ohm 3W 1% WW AXIAL | |
| RES 1.4ohm 3W 1% WW AXIAL | |
| RES 1.54ohm 3W 1% WW AXIAL | |
| RES 1.58ohm 3W 1% WW AXIAL | |
| RES 1.5ohm 3W 0.1% WW AXIAL | |
| RES 1.5ohm 3W 0.5% WW AXIAL | |
| RES 1.5ohm 3W 1% WW AXIAL | |
| RES 1.62ohm 3W 0.1% WW AXIAL | |
| RES 1.62ohm 3W 1% WW AXIAL | |
| RES 1.65ohm 3W 1% WW AXIAL | |
| RES 1.69Kohm 3W 1% WW AXIAL | |
| RES 1.74Kohm 3W 1% WW AXIAL | |
| RES 1.78Kohm 3W 1% WW AXIAL | |
| RES 1.7Kohm 3W 1% WW AXIAL | |
| RES 1.82Kohm 3W 0.1% WW AXIAL | |
| RES 1.82Kohm 3W 1% WW AXIAL | |
| RES 1.87Kohm 3W 0.5% WW AXIAL | |
| RES 1.87Kohm 3W 1% WW AXIAL | |
| RES 1.8Kohm 3W 0.5% WW AXIAL | |
| RES 1.91Kohm 3W 1% WW AXIAL | |
| RES 1.96Kohm 3W 1% WW AXIAL | |
| RES 1.98Kohm 3W 0.5% WW AXIAL | |
| RES 16.2ohm 3W 0.5% WW AXIAL | |
| RES 16.2ohm 3W 1% WW AXIAL | |
| RES 16.5ohm 3W 1% WW AXIAL | |
| RES 16.9ohm 3W 1% WW AXIAL | |
| RES 169ohm 3W 1% WW AXIAL | |
| RES 16ohm 3W 0.1% WW AXIAL | |
| RES 16ohm 3W 0.5% WW AXIAL | |
| RES 17.2ohm 3W 0.5% WW AXIAL | |
| RES 17.2ohm 3W 1% WW AXIAL | |
| RES 17.4ohm 3W 1% WW AXIAL | |
| RES 17.8ohm 3W 0.5% WW AXIAL | |
| RES 17.8ohm 3W 1% WW AXIAL | |
| RES 174ohm 3W 1% WW AXIAL | |
| RES 178ohm 3W 1% WW AXIAL | |
| RES 18.2ohm 3W 1% WW AXIAL | |
| RES 18.4ohm 3W 1% WW AXIAL | |
| RES 18.7ohm 3W 1% WW AXIAL | |
| RES 180ohm 3W 0.5% WW AXIAL | |
| RES 180ohm 3W 1% WW AXIAL | |
| RES 182ohm 3W 0.5% WW AXIAL | |
| RES 182ohm 3W 1% WW AXIAL | |
| RES 187ohm 3W 1% WW AXIAL | |
| RES 18ohm 3W 1% WW AXIAL | |
| RES 19.1ohm 3W 0.1% WW AXIAL | |
| RES 19.1ohm 3W 1% WW AXIAL | |
| RES 19.6ohm 3W 1% WW AXIAL | |
| RES 191ohm 3W 1% WW AXIAL | |
| RES 196ohm 3W 1% WW AXIAL | |
| RES 1ohm 3W 0.1% WW AXIAL | |
| RES 1ohm 3W 0.5% WW AXIAL | |
| RES 1ohm 3W 1% WW AXIAL | |
| Res Wirewound 1.87K Ohm 1% 3W ¦20ppm/¦C 0.01% AXL Thru-Hole | |
| Res Wirewound 16.5 Ohm 1% 3W ¦20ppm/¦C 0.001% AXL Thru-Hole | |
| Res Wirewound 17.8 Ohm 0.5% 3W ¦20ppm/¦C 0.01% AXL Thru-Hole | |
| Res Wirewound 178 Ohm 1% 3W ¦20ppm/¦C 0.01% AXL Thru-Hole | |
| Wirewound ResistorsSeries:RWR; Resistance:1ohm; Resistance Tolerance: 1%; Power Rating:3W; Operati... |
| << Prev | Next >> |