Vishay Intertechnology, Inc. RES 36.5 OHM 3W 1% WW AXIAL RWR89S36R5FRB12

Description
RES 36.5ohm 3W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 36.5ohm 3W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 36.5 OHM 3W 1% WW AXIAL - RWR89S36R5FRB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 36.5 OHM 3W 1% WW AXIAL
RWR89S36R5FRB12
RES 36.5 OHM 3W 1% WW AXIAL RWR89S36R5FRB12
RES 36.5ohm 3W 1% WW AXIAL

RES 36.5ohm 3W 1% WW AXIAL

Supplier's Site
Wirewound Resistors - 3110-RWR89S36R5FRB12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR89S36R5FRB12
Wirewound Resistors 3110-RWR89S36R5FRB12
ESS-2B 36.5 1% RWR89S36R5FR B12

ESS-2B 36.5 1% RWR89S36R5FR B12

Supplier's Site Datasheet
Through Hole Resistors - RWR89S36R5FRB12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR89S36R5FRB12-ND
Through Hole Resistors RWR89S36R5FRB12-ND
36.5 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

36.5 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc. DigiKey
Product Category Resistors Wirewound Resistors Resistors
Product Number RWR89S36R5FRB12 3110-RWR89S36R5FRB12 RWR89S36R5FRB12-ND
Product Name RES 36.5 OHM 3W 1% WW AXIAL Wirewound Resistors Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 36.5 ohms 36.5 ohms 36.5 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 3 watts 3 watts
Category / Application Industrial General Use
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2C120J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
Surface Mount Resistors - 1-1614351-7 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1150 ohms
View Details
2 suppliers