Vishay Intertechnology, Inc. Wirewound Resistors RWR89S35R0FMRSL

Description
ESS-2B 35 1% RWR89S35R0FM RSL
Request a Quote Datasheet
Description
ESS-2B 35 1% RWR89S35R0FM RSL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR89S35R0FMRSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR89S35R0FMRSL
Wirewound Resistors 3110-RWR89S35R0FMRSL
ESS-2B 35 1% RWR89S35R0FM RSL

ESS-2B 35 1% RWR89S35R0FM RSL

Supplier's Site Datasheet
Through Hole Resistors - RWR89S35R0FMRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR89S35R0FMRSL-ND
Through Hole Resistors RWR89S35R0FMRSL-ND
35 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

35 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
RES 35 OHM 3W 1% WW AXIAL - RWR89S35R0FMRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 35 OHM 3W 1% WW AXIAL
RWR89S35R0FMRSL
RES 35 OHM 3W 1% WW AXIAL RWR89S35R0FMRSL
RES 35ohm 3W 1% WW AXIAL

RES 35ohm 3W 1% WW AXIAL

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. DigiKey ASAP Semiconductor LLC
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR89S35R0FMRSL RWR89S35R0FMRSL-ND RWR89S35R0FMRSL
Product Name Wirewound Resistors Through Hole Resistors RES 35 OHM 3W 1% WW AXIAL
Category / Application Industrial General Use
Resistance Range 35 ohms 35 ohms 35 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

0.02 OHM 4W Resistor - 52-VMS-R020-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0200 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details