Vishay Intertechnology, Inc. Through Hole Resistors RWR89S36R5FRS70

Description
36.5 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet
Description
36.5 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RWR89S36R5FRS70-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR89S36R5FRS70-ND
Through Hole Resistors RWR89S36R5FRS70-ND
36.5 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

36.5 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RWR89S36R5FRS70 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR89S36R5FRS70
Wirewound Resistors 3110-RWR89S36R5FRS70
ESS-2B 36.5 1% RWR89S36R5FR S70

ESS-2B 36.5 1% RWR89S36R5FR S70

Supplier's Site Datasheet
RES 36.5 OHM 3W 1% WW AXIAL - RWR89S36R5FRS70 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 36.5 OHM 3W 1% WW AXIAL
RWR89S36R5FRS70
RES 36.5 OHM 3W 1% WW AXIAL RWR89S36R5FRS70
RES 36.5ohm 3W 1% WW AXIAL

RES 36.5ohm 3W 1% WW AXIAL

Supplier's Site

Technical Specifications

  DigiKey New Yorker Electronics Co., Inc. ASAP Semiconductor LLC
Product Category Resistors Wirewound Resistors Resistors
Product Number RWR89S36R5FRS70-ND 3110-RWR89S36R5FRS70 RWR89S36R5FRS70
Product Name Through Hole Resistors Wirewound Resistors RES 36.5 OHM 3W 1% WW AXIAL
Configuration Single Resistor
Category / Application General Use Industrial
Technology / Construction Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 36.5 ohms 36.5 ohms 36.5 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Through Hole Resistors - 1469503 - RS Components, Ltd.
Specs
Technology / Construction Silicone
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details