Vishay Intertechnology, Inc. Through Hole Resistors RWR89S3321FSRSL

Description
3.32 kOhms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet
Description
3.32 kOhms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RWR89S3321FSRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR89S3321FSRSL-ND
Through Hole Resistors RWR89S3321FSRSL-ND
3.32 kOhms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

3.32 kOhms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RWR89S3321FSRSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR89S3321FSRSL
Wirewound Resistors 3110-RWR89S3321FSRSL
ESS-2B 3.32K 1% RWR89S3321FS RSL

ESS-2B 3.32K 1% RWR89S3321FS RSL

Supplier's Site Datasheet
RES 3.32K OHM 3W 1% WW AXIAL - RWR89S3321FSRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 3.32K OHM 3W 1% WW AXIAL
RWR89S3321FSRSL
RES 3.32K OHM 3W 1% WW AXIAL RWR89S3321FSRSL
RES 3.32Kohm 3W 1% WW AXIAL

RES 3.32Kohm 3W 1% WW AXIAL

Supplier's Site

Technical Specifications

  DigiKey New Yorker Electronics Co., Inc. ASAP Semiconductor LLC
Product Category Resistors Wirewound Resistors Resistors
Product Number RWR89S3321FSRSL-ND 3110-RWR89S3321FSRSL RWR89S3321FSRSL
Product Name Through Hole Resistors Wirewound Resistors RES 3.32K OHM 3W 1% WW AXIAL
Configuration Single Resistor
Category / Application General Use Industrial
Technology / Construction Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leads
Tolerance 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2C104J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
Through Hole Resistors - C3A62RJT-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound
View Details