Vishay Intertechnology, Inc. RES 34.8 OHM 3W 1% WW AXIAL RWR89S34R8FSS73

Description
RES 34.8ohm 3W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 34.8ohm 3W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 34.8 OHM 3W 1% WW AXIAL - RWR89S34R8FSS73 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 34.8 OHM 3W 1% WW AXIAL
RWR89S34R8FSS73
RES 34.8 OHM 3W 1% WW AXIAL RWR89S34R8FSS73
RES 34.8ohm 3W 1% WW AXIAL

RES 34.8ohm 3W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR89S34R8FSS73-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR89S34R8FSS73-ND
Through Hole Resistors RWR89S34R8FSS73-ND
34.8 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

34.8 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RWR89S34R8FSS73 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR89S34R8FSS73
Wirewound Resistors 3110-RWR89S34R8FSS73
ESS-2B 34.8 1% RWR89S34R8FS S73

ESS-2B 34.8 1% RWR89S34R8FS S73

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey New Yorker Electronics Co., Inc.
Product Category Resistors Resistors Wirewound Resistors
Product Number RWR89S34R8FSS73 RWR89S34R8FSS73-ND 3110-RWR89S34R8FSS73
Product Name RES 34.8 OHM 3W 1% WW AXIAL Through Hole Resistors Wirewound Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 34.8 ohms 34.8 ohms 34.8 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 3 watts 3 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
Surface Mount Resistors - 1691746 - RS Components, Ltd.
Specs
Technology / Construction Thin film
Mounting / Packaging Surface Mount Technology (SMT / SMD); Melf 0204
Standards and Certifications RoHS; Aec-q200 qualified
View Details
UL Approved High Power, Wire Wound, Metal Clad Resistors - ULV 600-1200 - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details