Vishay Intertechnology, Inc. Through Hole Resistors RWR89S3740FRBSL

Description
374 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet
Description
374 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RWR89S3740FRBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR89S3740FRBSL-ND
Through Hole Resistors RWR89S3740FRBSL-ND
374 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

374 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
RES 374 OHM 3W 1% WW AXIAL - RWR89S3740FRBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 374 OHM 3W 1% WW AXIAL
RWR89S3740FRBSL
RES 374 OHM 3W 1% WW AXIAL RWR89S3740FRBSL
RES 374ohm 3W 1% WW AXIAL

RES 374ohm 3W 1% WW AXIAL

Supplier's Site
Wirewound Resistors - 3110-RWR89S3740FRBSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR89S3740FRBSL
Wirewound Resistors 3110-RWR89S3740FRBSL
ESS-2B 374 1% RWR89S3740FR BSL

ESS-2B 374 1% RWR89S3740FR BSL

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC New Yorker Electronics Co., Inc.
Product Category Resistors Resistors Wirewound Resistors
Product Number RWR89S3740FRBSL-ND RWR89S3740FRBSL 3110-RWR89S3740FRBSL
Product Name Through Hole Resistors RES 374 OHM 3W 1% WW AXIAL Wirewound Resistors
Configuration Single Resistor
Category / Application General Use Industrial
Technology / Construction Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 374 ohms 374 ohms 374 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.003 OHM 5W Resistor - 52-BVS-A-R003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0030 ohms
Power Rating 3 watts
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers