Vishay Intertechnology, Inc. Wirewound Resistors RWR89S34R8FRS70

Description
ESS-2B 34.8 1% RWR89S34R8FR S70
Request a Quote Datasheet
Description
ESS-2B 34.8 1% RWR89S34R8FR S70
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR89S34R8FRS70 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR89S34R8FRS70
Wirewound Resistors 3110-RWR89S34R8FRS70
ESS-2B 34.8 1% RWR89S34R8FR S70

ESS-2B 34.8 1% RWR89S34R8FR S70

Supplier's Site Datasheet
RES 34.8 OHM 3W 1% WW AXIAL - RWR89S34R8FRS70 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 34.8 OHM 3W 1% WW AXIAL
RWR89S34R8FRS70
RES 34.8 OHM 3W 1% WW AXIAL RWR89S34R8FRS70
RES 34.8ohm 3W 1% WW AXIAL

RES 34.8ohm 3W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR89S34R8FRS70-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR89S34R8FRS70-ND
Through Hole Resistors RWR89S34R8FRS70-ND
34.8 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

34.8 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC DigiKey
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR89S34R8FRS70 RWR89S34R8FRS70 RWR89S34R8FRS70-ND
Product Name Wirewound Resistors RES 34.8 OHM 3W 1% WW AXIAL Through Hole Resistors
Category / Application Industrial General Use
Resistance Range 34.8 ohms 34.8 ohms 34.8 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Mounting / Packaging Axial Leads Axial Leads; Axial
Power Rating 3 watts 3 watts
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
Through Hole Resistors - 1249289 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
1 OHM 10W Resistor - 53-PBV-1R00-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 1 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers