Vishay Intertechnology, Inc. Wirewound Resistors RWR89S3480FSS73

Description
ESS-2B 348 1% RWR89S3480FS S73
Request a Quote Datasheet
Description
ESS-2B 348 1% RWR89S3480FS S73
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR89S3480FSS73 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR89S3480FSS73
Wirewound Resistors 3110-RWR89S3480FSS73
ESS-2B 348 1% RWR89S3480FS S73

ESS-2B 348 1% RWR89S3480FS S73

Supplier's Site Datasheet
RES 348 OHM 3W 1% WW AXIAL - RWR89S3480FSS73 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 348 OHM 3W 1% WW AXIAL
RWR89S3480FSS73
RES 348 OHM 3W 1% WW AXIAL RWR89S3480FSS73
RES 348ohm 3W 1% WW AXIAL

RES 348ohm 3W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR89S3480FSS73-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR89S3480FSS73-ND
Through Hole Resistors RWR89S3480FSS73-ND
348 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

348 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC DigiKey
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR89S3480FSS73 RWR89S3480FSS73 RWR89S3480FSS73-ND
Product Name Wirewound Resistors RES 348 OHM 3W 1% WW AXIAL Through Hole Resistors
Category / Application Industrial General Use
Resistance Range 348 ohms 348 ohms 348 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Mounting / Packaging Axial Leads Axial Leads; Axial
Power Rating 3 watts 3 watts
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2CT52R101JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
Chassis Mount Resistors - 1879074-8 - TE Connectivity
Specs
Mounting / Packaging Bolt-on Chassis
Resistance Range 1 ohms
Tolerance 5 +/- %
View Details
3 suppliers