Vishay Intertechnology, Inc. Wirewound Resistors RWR89S35R0BSB12

Description
ESS-2B 35 .1% RWR89S35R0BS B12
Request a Quote Datasheet
Description
ESS-2B 35 .1% RWR89S35R0BS B12
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR89S35R0BSB12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR89S35R0BSB12
Wirewound Resistors 3110-RWR89S35R0BSB12
ESS-2B 35 .1% RWR89S35R0BS B12

ESS-2B 35 .1% RWR89S35R0BS B12

Supplier's Site Datasheet
Through Hole Resistors - RWR89S35R0BSB12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR89S35R0BSB12-ND
Through Hole Resistors RWR89S35R0BSB12-ND
35 Ohms ±0.1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

35 Ohms ±0.1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
RES 35 OHM 3W 0.1% WW AXIAL - RWR89S35R0BSB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 35 OHM 3W 0.1% WW AXIAL
RWR89S35R0BSB12
RES 35 OHM 3W 0.1% WW AXIAL RWR89S35R0BSB12
RES 35ohm 3W 0.1% WW AXIAL

RES 35ohm 3W 0.1% WW AXIAL

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. DigiKey ASAP Semiconductor LLC
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR89S35R0BSB12 RWR89S35R0BSB12-ND RWR89S35R0BSB12
Product Name Wirewound Resistors Through Hole Resistors RES 35 OHM 3W 0.1% WW AXIAL
Category / Application Industrial General Use
Resistance Range 35 ohms 35 ohms 35 ohms
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Configuration Single Resistor
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 457463 - RS Components, Ltd.
Specs
Category / Application Power Applications
Technology / Construction Wirewound; Wirewound
Mounting / Packaging Aluminium
View Details
Capacitors - Tantalum - Polymer Capacitors -  - Win Source Electronics
Specs
Resistance Range 45000 ohms
Temperature Coefficient 1200 ±ppm/°C
Power Rating 30 watts
View Details
2 suppliers
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details