Vishay Intertechnology, Inc. Through Hole Resistors RWR89S38R3FMBSL

Description
38.3 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet
Description
38.3 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RWR89S38R3FMBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR89S38R3FMBSL-ND
Through Hole Resistors RWR89S38R3FMBSL-ND
38.3 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

38.3 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
RES 38.3 OHM 3W 1% WW AXIAL - RWR89S38R3FMBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 38.3 OHM 3W 1% WW AXIAL
RWR89S38R3FMBSL
RES 38.3 OHM 3W 1% WW AXIAL RWR89S38R3FMBSL
RES 38.3ohm 3W 1% WW AXIAL

RES 38.3ohm 3W 1% WW AXIAL

Supplier's Site
Wirewound Resistors - 3110-RWR89S38R3FMBSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR89S38R3FMBSL
Wirewound Resistors 3110-RWR89S38R3FMBSL
ESS-2B 38.3 1% RWR89S38R3FM BSL

ESS-2B 38.3 1% RWR89S38R3FM BSL

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC New Yorker Electronics Co., Inc.
Product Category Resistors Resistors Wirewound Resistors
Product Number RWR89S38R3FMBSL-ND RWR89S38R3FMBSL 3110-RWR89S38R3FMBSL
Product Name Through Hole Resistors RES 38.3 OHM 3W 1% WW AXIAL Wirewound Resistors
Configuration Single Resistor
Category / Application General Use Industrial
Technology / Construction Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 38.3 ohms 38.3 ohms 38.3 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
Through Hole Resistors - 1249320 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Shunt Resistor - Two Terminal Surface Mount - CLP - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details