Vishay Intertechnology, Inc. Wirewound Resistors RWR89S34R8FSRSL

Description
ESS-2B 34.8 1% RWR89S34R8FS RSL
Request a Quote Datasheet
Description
ESS-2B 34.8 1% RWR89S34R8FS RSL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR89S34R8FSRSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR89S34R8FSRSL
Wirewound Resistors 3110-RWR89S34R8FSRSL
ESS-2B 34.8 1% RWR89S34R8FS RSL

ESS-2B 34.8 1% RWR89S34R8FS RSL

Supplier's Site Datasheet
Through Hole Resistors - RWR89S34R8FSRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR89S34R8FSRSL-ND
Through Hole Resistors RWR89S34R8FSRSL-ND
34.8 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

34.8 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
RES 34.8 OHM 3W 1% WW AXIAL - RWR89S34R8FSRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 34.8 OHM 3W 1% WW AXIAL
RWR89S34R8FSRSL
RES 34.8 OHM 3W 1% WW AXIAL RWR89S34R8FSRSL
RES 34.8ohm 3W 1% WW AXIAL

RES 34.8ohm 3W 1% WW AXIAL

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. DigiKey ASAP Semiconductor LLC
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR89S34R8FSRSL RWR89S34R8FSRSL-ND RWR89S34R8FSRSL
Product Name Wirewound Resistors Through Hole Resistors RES 34.8 OHM 3W 1% WW AXIAL
Category / Application Industrial General Use
Resistance Range 34.8 ohms 34.8 ohms 34.8 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - BRS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers