Vishay Intertechnology, Inc. Through Hole Resistors RWR89S3830FRRSL

Description
383 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet
Description
383 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RWR89S3830FRRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR89S3830FRRSL-ND
Through Hole Resistors RWR89S3830FRRSL-ND
383 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

383 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RWR89S3830FRRSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR89S3830FRRSL
Wirewound Resistors 3110-RWR89S3830FRRSL
ESS-2B 383 1% RWR89S3830FR RSL

ESS-2B 383 1% RWR89S3830FR RSL

Supplier's Site Datasheet
RES 383 OHM 3W 1% WW AXIAL - RWR89S3830FRRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 383 OHM 3W 1% WW AXIAL
RWR89S3830FRRSL
RES 383 OHM 3W 1% WW AXIAL RWR89S3830FRRSL
RES 383ohm 3W 1% WW AXIAL

RES 383ohm 3W 1% WW AXIAL

Supplier's Site

Technical Specifications

  DigiKey New Yorker Electronics Co., Inc. ASAP Semiconductor LLC
Product Category Resistors Wirewound Resistors Resistors
Product Number RWR89S3830FRRSL-ND 3110-RWR89S3830FRRSL RWR89S3830FRRSL
Product Name Through Hole Resistors Wirewound Resistors RES 383 OHM 3W 1% WW AXIAL
Configuration Single Resistor
Category / Application General Use Industrial
Technology / Construction Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 383 ohms 383 ohms 383 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.0015 OHM 10W Resistor - 53-PBV-R0015-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0015 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details